Status: | Unknown |
---|---|
Series: | A6D Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.25
|
79
in stock
|
Buy Now | |
Relay Specialties
from US$1.58
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$3.10
|
-
|
Buy Now | |
element14
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now | |
Farnell
from US$1.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6D Series |
Switch Type | DIP Sealed |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Approval Bodies | BT |
Contact Current @ Contact Voltage DC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 500V |
External Depth | 6.6mm |
External Length / Height | 3.4mm |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
Length | 17.3mm |
No. of Mechanical Operations | 5000 |
No. of Positions | 6Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Dip Switch, Slide (Standard)6 Positions, 30VDC, 30mASPST, Flush, Recessed Actuator | Relay Specialties |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP switch top flush actuators, 6 way | RS |
Dip Switch | Newark Electronics |
Switch DIP OFF ON SPST 6 Top Slide 0.1A 30VDC PC Pins 5000Cycle 2.54mm Thru-Hole Tube | Avnet America |
SWITCH, DIP, SUBMINIATURE, FLAT ACTUATED,6 POSITIONS,17.3MM | Omron Electronic Components A6D-6100 | RS Americas |
SWITCH, DIL, 6WAY | element14 |
DIP SW SPST 6P 0.025A 24V | TTI Europe |
DIP SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a A6D6100?
Additional datasheets, footprints and schematics for A6D6100 are listed on our Part Details page. You can also find images and similar parts to A6D6100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6D6100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6D6100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6D6100 fall under?
The A6D6100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6D6100 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6D6100 you can contact the distributor directly for product support, shipping queries etc.
Is the A6D6100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6D6100 have stock available?
Authorised distributors including Relay Specialties, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for A6D6100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6D6100 often in real-time on the comparison pages.
What if I can't find stock of A6D6100?
You can fill out our help required form which you can use to request a quote for A6D6100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.