Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now | |
RS
from US$5.66
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
-
|
Buy Now | |
Avnet America
from US$3.26
|
-
|
Buy Now | |
RS Americas
from US$5.69
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
Length | 27.4mm |
Pitch Spacing | 2.54mm |
DIP switch,raised actuator, 10 way | RS |
Slide Switch,straight,10Pst,on-Off,number Of Positions:2,pc Tail Terminal,pcb Hole Count:20 |Omron Electronic Components A6D-0103 | Newark Electronics |
Switch DIP OFF ON SPST 10 Raised Slide 0.1A 30VDC PC Pins 5000Cycle 2.54mm Thru-Hole Tube | Avnet America |
DIP switch, raised actuator, 10 way | Omron Electronic Components A6D-0103 | RS Americas |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
DIP SWITCH | Power and Signal Group |
Dip Switch, Slide (Standard)10 Positions, 30VDC, 30mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6D0103?
Additional datasheets, footprints and schematics for A6D0103 are listed on our Part Details page. You can also find images and similar parts to A6D0103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6D0103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6D0103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6D0103 fall under?
The A6D0103 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6D0103 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6D0103 you can contact the distributor directly for product support, shipping queries etc.
Is the A6D0103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6D0103 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for A6D0103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6D0103 often in real-time on the comparison pages.
What if I can't find stock of A6D0103?
You can fill out our help required form which you can use to request a quote for A6D0103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.