Status: | Unknown |
---|---|
Series: | A6A Series |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.63
|
6
in stock
|
Buy Now | |
CoreStaff
from US$2.63
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.94
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.21
|
-
|
Buy Now | |
Avnet America
from US$4.19
|
-
|
Buy Now | |
RS Americas
from US$5.77
|
-
|
Buy Now | |
TTI Europe
from US$4.11
|
-
|
Buy Now | |
Sager
from US$5.73
|
-
|
Buy Now | |
element14
from US$5.57
|
-
|
Buy Now | |
Farnell
from US$6.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | A6A Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 28VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Actuation Type | Spindle |
Colour | Black |
Contact Current DC Max | 100mA |
Contact Current Rating | 0.1A |
Contact Resistance | 200mohm |
Contact Voltage DC Max | 28V |
Lead Spacing | 2.54mm |
No. of Positions | 16Ways |
Operating Force Max | 2.45N |
Operating Force Min | 1.18N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Pitch Spacing | 2.54mm |
Shaft Diameter | 4mm |
Switch Type | DIP |
Switching Capacity | 1mA to 0.1A @ 5 to 28V DC (switching current) |
Rotary DIP sw HEX, shaft 16way | RS |
Encoding switch | Transfer Multisort Elektronik |
Rotary Dip Switch | Newark Electronics |
Switch DIP SP16T 16 Extended Shaft 0.1A 28VDC PC Pins 10000Cycle 2.54mm Thru-Hole Box | Avnet America |
16 Way Through Hole DIP Switch 16P, Rotary Shaft Actuator | Omron Electronic Components A6A-16RS | RS Americas |
DIP ROT SW SP16T 0.1A 24V | TTI Europe |
DIP Switches / SIP Switches HEX ROTARY EXT SHAFT | Sager |
DIP SWITCH | Power and Signal Group |
Dip Switch, Rotary with Shaft16 Positions, 28VDC, 100mABCD Hexadecimal | Relay Specialties |
Where can I find additional details, specifications and documents for a A6A-16RS?
Additional datasheets, footprints and schematics for A6A-16RS are listed on our Part Details page. You can also find images and similar parts to A6A-16RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6A-16RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6A-16RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6A-16RS fall under?
The A6A-16RS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6A-16RS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6A-16RS you can contact the distributor directly for product support, shipping queries etc.
Is the A6A-16RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6A-16RS have stock available?
Authorised distributors including CoreStaff, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for A6A-16RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6A-16RS often in real-time on the comparison pages.
What if I can't find stock of A6A-16RS?
You can fill out our help required form which you can use to request a quote for A6A-16RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.