Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.79
|
No stock
|
Buy Now | |
CoreStaff
from US$2.37
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.83
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
-
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
RS Americas
from US$5.98
|
-
|
Buy Now | |
TTI Europe
from US$3.11
|
-
|
Buy Now | |
Sager
from US$4.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 28VDC |
Output Code | Hexadecimal Complement |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Contact Current DC Max | 100mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Encoding switch | Transfer Multisort Elektronik |
Rotary DIP sw HEX complement,std 16way | RS |
Rotary Switch,straight,hex-C,on-On,number Of Positions:16,pc Tail Terminal,rotary Screw,pcb Hole Count:5 |Omron Electronic Components A6A-16C | Newark Electronics |
Switch DIP SP16T 16 Dial 0.1A 28VDC PC Pins 10000Cycle 2.54mm Thru-Hole Box | Avnet America |
16 Way Through Hole DIP Switch, Rotary Cone Actuator | Omron Electronic Components A6A-16C | RS Americas |
DIP ROT SW SP16T 0.1A 28V | TTI Europe |
DIP Switches / SIP Switches Hexidecimal 16 pos. Standard Type | Sager |
ROTARY DIP SWITCH | Power and Signal Group |
Dip Switch, Rotary for Tool16 Positions, 28VDC, 100mABCD Hexadecimal Complement | Relay Specialties |
Where can I find additional details, specifications and documents for a A6A16C?
Additional datasheets, footprints and schematics for A6A16C are listed on our Part Details page. You can also find images and similar parts to A6A16C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6A16C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6A16C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6A16C fall under?
The A6A16C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6A16C when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6A16C you can contact the distributor directly for product support, shipping queries etc.
Is the A6A16C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6A16C have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for A6A16C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6A16C often in real-time on the comparison pages.
What if I can't find stock of A6A16C?
You can fill out our help required form which you can use to request a quote for A6A16C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.