Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.05
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$2.33
|
100
in stock
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
RS Americas
from US$5.17
|
-
|
Buy Now | |
TTI Europe
from US$3.21
|
-
|
Buy Now | |
Sager
from US$4.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 28VDC |
Output Code | BCD |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Contact Current DC Max | 100mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Rotary Coded Sw, 10Pos, Bcd, 0.1A, 28Vdc | Newark Electronics |
Switch DIP SP10T 10 Screwdriver 0.1A 28VDC PC Pins 10000Cycle 2.54mm Thru-Hole Box | Avnet America |
ROTARY DIP SWITCH BCD TYP0-9 28V | Omron Electronic Components A6A-10R | RS Americas |
DIP ROT SW SP10T 0.1A 28V | TTI Europe |
DIP Switches / SIP Switches BCD STD ROTARY | Sager |
ROTARY DIP SWITCH | Power and Signal Group |
Dip Switch, Rotary for Tool10 Positions, 28VDC, 100mABCD Decimal | Relay Specialties |
Where can I find additional details, specifications and documents for a A6A10R?
Additional datasheets, footprints and schematics for A6A10R are listed on our Part Details page. You can also find images and similar parts to A6A10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6A10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6A10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6A10R fall under?
The A6A10R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6A10R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6A10R you can contact the distributor directly for product support, shipping queries etc.
Is the A6A10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6A10R have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for A6A10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6A10R often in real-time on the comparison pages.
What if I can't find stock of A6A10R?
You can fill out our help required form which you can use to request a quote for A6A10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.