Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 28VDC |
Output Code | BCD Complement |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Contact Current DC Max | 100mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Rotary DIP sw BCD complement,shaft 10way | RS |
Rotary Switch,straight,bcd-C,on-On,number Of Positions:10,pc Tail Terminal,rotary Shaft,pcb Hole Count:5 |Omron Electronic Components A6A-10CS | Newark Electronics |
Switch DIP SP10T 10 Extended Shaft 0.1A 28VDC PC Pins 10000Cycle 2.54mm Thru-Hole Box | Avnet America |
10 Way Through Hole DIP Switch, Rotary Shaft Actuator | Omron Electronic Components A6A-10CS | RS Americas |
DIP ROT SW SP10T 0.1A 28V | TTI Europe |
DIP Switches / SIP Switches 10 POS BCD 1-2-4-8 Complement Ext Shft | Sager |
DIP SWITCH | Power and Signal Group |
Dip Switch, Rotary with Shaft10 Positions, 28VDC, 100mABCD Decimal Complement | Relay Specialties |
Where can I find additional details, specifications and documents for a A6A10CS?
Additional datasheets, footprints and schematics for A6A10CS are listed on our Part Details page. You can also find images and similar parts to A6A10CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6A10CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6A10CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6A10CS fall under?
The A6A10CS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6A10CS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6A10CS you can contact the distributor directly for product support, shipping queries etc.
Is the A6A10CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6A10CS have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for A6A10CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6A10CS often in real-time on the comparison pages.
What if I can't find stock of A6A10CS?
You can fill out our help required form which you can use to request a quote for A6A10CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.