Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 28VDC |
Output Code | BCD Complement |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Contact Current DC Max | 100mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Rotary Coded Sw, 10Pos, 0.1A/28Vdc, Th | Newark Electronics |
Switch DIP SP10T 10 Dial 0.1A 28VDC PC Pins 10000Cycle 2.54mm Thru-Hole Box | Avnet America |
10 Way Through Hole DIP Switch, Rotary Cone Actuator | Omron Electronic Components A6A-10C | RS Americas |
DIP ROT SW SP10T 0.1A 28V | TTI Europe |
DIP Switches / SIP Switches 10 POS BCD 1-2-4-8 Complement Std Cone | Sager |
ROTARY DIP SWITCH | Power and Signal Group |
Dip Switch, Rotary for Tool10 Positions, 28VDC, 100mABCD Decimal Complement | Relay Specialties |
Where can I find additional details, specifications and documents for a A6A10C?
Additional datasheets, footprints and schematics for A6A10C are listed on our Part Details page. You can also find images and similar parts to A6A10C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6A10C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6A10C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6A10C fall under?
The A6A10C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6A10C when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6A10C you can contact the distributor directly for product support, shipping queries etc.
Is the A6A10C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6A10C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for A6A10C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6A10C often in real-time on the comparison pages.
What if I can't find stock of A6A10C?
You can fill out our help required form which you can use to request a quote for A6A10C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.