Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
High capacitance with small size |
High reliability |
Axial mounting style |
Applications |
---|
Temperature compensation |
Coupling and decoupling |
Datasheet |
---|
A Series |
General Information |
---|
General Information |
Training Module |
Ordering Info |
---|
12NC Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Capacitor 68Pf 100V, C0G, 5%, Axial | Newark Electronics |
Multilayer Ceramic Capacitor, 68 pF, 100 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
CAPACITOR/68PF/100V/C0G /NP0, AXIAL | element14 |
Multilayer Ceramic Capacitor, 68 pF, 100 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a A680J15C0GH5TAA?
Additional datasheets, footprints and schematics for A680J15C0GH5TAA are listed on our Part Details page. You can also find images and similar parts to A680J15C0GH5TAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A680J15C0GH5TAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A680J15C0GH5TAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A680J15C0GH5TAA fall under?
The A680J15C0GH5TAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A680J15C0GH5TAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A680J15C0GH5TAA you can contact the distributor directly for product support, shipping queries etc.
Is the A680J15C0GH5TAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for A680J15C0GH5TAA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for A680J15C0GH5TAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A680J15C0GH5TAA often in real-time on the comparison pages.
What if I can't find stock of A680J15C0GH5TAA?
You can fill out our help required form which you can use to request a quote for A680J15C0GH5TAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.