Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A64-113-271P521?
Additional datasheets, footprints and schematics for A64-113-271P521 are listed on our Part Details page. You can also find images and similar parts to A64-113-271P521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A64-113-271P521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A64-113-271P521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A64-113-271P521 fall under?
The A64-113-271P521 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to A64-113-271P521 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A64-113-271P521 you can contact the distributor directly for product support, shipping queries etc.
Is the A64-113-271P521 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A64-113-271P521 have stock available?
Authorised distributors including GreenChips, element14 and Newark Electronics have stock available or on a lead time for A64-113-271P521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A64-113-271P521 often in real-time on the comparison pages.
What if I can't find stock of A64-113-271P521?
You can fill out our help required form which you can use to request a quote for A64-113-271P521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.