Status: | Unknown |
---|---|
Series: | Pan Lug Series |
RoHS: | Unknown |
Product Range | Pan Lug Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Terminal, Compression Lug, M10, 6Awg | Newark Electronics |
Battery Cable Lug 6AWG 3/8-Inch Stud | Avnet America |
Battery Cable Lug, 6 AWG, 3/8" Stud | Panduit A6-38R-C | RS Americas |
Terminals 4 Hole, 2/0 Lug, Bent | Sager |
Where can I find additional details, specifications and documents for a A6-38R-C?
Additional datasheets, footprints and schematics for A6-38R-C are listed on our Part Details page. You can also find images and similar parts to A6-38R-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6-38R-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6-38R-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6-38R-C fall under?
The A6-38R-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to A6-38R-C when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6-38R-C you can contact the distributor directly for product support, shipping queries etc.
Is the A6-38R-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6-38R-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A6-38R-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6-38R-C often in real-time on the comparison pages.
What if I can't find stock of A6-38R-C?
You can fill out our help required form which you can use to request a quote for A6-38R-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.