A63-113-300P131 Modular Connectors by Edacpower Electronics

CONNECTOR, RJ45, JACK, 8P8C, 1PORT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 (Port)
No. of Positions / Loaded Contacts (per Port) 8P8C
Connector Mounting Through Hole Mount
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A63-113-300P131?

Additional datasheets, footprints and schematics for A63-113-300P131 are listed on our Part Details page. You can also find images and similar parts to A63-113-300P131 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A63-113-300P131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A63-113-300P131 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A63-113-300P131 fall under?

The A63-113-300P131 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.

Can I view similar or alternative parts?

You can view similar parts to A63-113-300P131 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A63-113-300P131 you can contact the distributor directly for product support, shipping queries etc.

Is the A63-113-300P131 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for A63-113-300P131 have stock available?

There is no stock from authorised distributors for A63-113-300P131.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A63-113-300P131 often in real-time on the comparison pages.

What if I can't find stock of A63-113-300P131?

You can fill out our help required form which you can use to request a quote for A63-113-300P131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay