Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | RJ45 |
---|---|
Product Range | - |
Gender | Jack |
No. of Contacts | 8 |
No. of Positions | 8 |
No. of Ports | 1 |
LAN Category | - |
Contact Termination Type | Through Hole |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a A63-113-213N491?
Additional datasheets, footprints and schematics for A63-113-213N491 are listed on our Part Details page. You can also find images and similar parts to A63-113-213N491 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A63-113-213N491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A63-113-213N491 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A63-113-213N491 fall under?
The A63-113-213N491 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to A63-113-213N491 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A63-113-213N491 you can contact the distributor directly for product support, shipping queries etc.
Is the A63-113-213N491 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A63-113-213N491 have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for A63-113-213N491.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A63-113-213N491 often in real-time on the comparison pages.
What if I can't find stock of A63-113-213N491?
You can fill out our help required form which you can use to request a quote for A63-113-213N491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.