Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 1.52m |
External Width - Metric | 949mm |
External Depth - Metric | 254mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Ip65, Steel, Grey | Newark Electronics |
Type 12 SA Disc. Enc. w Handle , 60.00x37.38x10.00, Steel | nVent HOFFMAN A60SA3810LPPL | RS Americas |
Enclosure, Wall Mounted Disconnect | Carlton-Bates |
Where can I find additional details, specifications and documents for a A-60SA3810LPPL?
Additional datasheets, footprints and schematics for A-60SA3810LPPL are listed on our Part Details page. You can also find images and similar parts to A-60SA3810LPPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-60SA3810LPPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-60SA3810LPPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-60SA3810LPPL fall under?
The A-60SA3810LPPL is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to A-60SA3810LPPL when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-60SA3810LPPL you can contact the distributor directly for product support, shipping queries etc.
Is the A-60SA3810LPPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A-60SA3810LPPL have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for A-60SA3810LPPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-60SA3810LPPL often in real-time on the comparison pages.
What if I can't find stock of A-60SA3810LPPL?
You can fill out our help required form which you can use to request a quote for A-60SA3810LPPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.