Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | RJ45 |
---|---|
Product Range | - |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Positions | 12Positions |
No. of Ports | 1Ports |
LAN Category | - |
Contact Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a A60-113-200P471?
Additional datasheets, footprints and schematics for A60-113-200P471 are listed on our Part Details page. You can also find images and similar parts to A60-113-200P471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A60-113-200P471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A60-113-200P471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A60-113-200P471 fall under?
The A60-113-200P471 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to A60-113-200P471 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A60-113-200P471 you can contact the distributor directly for product support, shipping queries etc.
Is the A60-113-200P471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A60-113-200P471 have stock available?
Authorised distributors including GreenChips, element14, Farnell and Newark Electronics have stock available or on a lead time for A60-113-200P471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A60-113-200P471 often in real-time on the comparison pages.
What if I can't find stock of A60-113-200P471?
You can fill out our help required form which you can use to request a quote for A60-113-200P471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.