Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$947.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$947.88
|
No stock
|
Buy Now |
Relay Mounting | Quick Connect |
---|---|
Operating Voltage | 120V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Current AC1 | 30A |
RoHS Compliant | No |
Contactor, 3Pst-No, 120Vac, 30A, Plug In | Newark Electronics |
Where can I find additional details, specifications and documents for a A575KXX-120VAC?
Additional datasheets, footprints and schematics for A575KXX-120VAC are listed on our Part Details page. You can also find images and similar parts to A575KXX-120VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A575KXX-120VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A575KXX-120VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A575KXX-120VAC fall under?
The A575KXX-120VAC is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to A575KXX-120VAC when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A575KXX-120VAC you can contact the distributor directly for product support, shipping queries etc.
Is the A575KXX-120VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A575KXX-120VAC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A575KXX-120VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A575KXX-120VAC often in real-time on the comparison pages.
What if I can't find stock of A575KXX-120VAC?
You can fill out our help required form which you can use to request a quote for A575KXX-120VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.