A5191HRTPG-XTD Wired Transceivers & Modems by ON Semiconductor

Industrial HART-protocol modem

Status: Active
Series: A5191HRT
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

A5191HRT is a single-chip, CMOS modem for use in highway addressable remote transducer (HART) field instruments and masters. The modem and a few external passive components provide all of the functions needed to satisfy HART physical layer requirements including modulation, demodulation, receive filtering, carrier detect, and transmit-signal shaping. The A5191HRT is pin-compatible with the SYM20C15. See the Pin Description and Functional Description sections for details on pin compatibility with the SYM20C15. The A5191HRT uses phase continuous frequency shift keying (FSK) at 1200 bits per second. To conserve power, the receive circuits are disabled during transmit operations and vice versa. This provides the half-duplex operation used in HART communications.

Where to Buy

Prices starting from US$5.11

Distributor Stock
Logo for Farnell
Farnell
from US$5.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.57
-
Buy Now
Logo for element14
element14
from US$5.11
-
Buy Now

Features

Low power
Bell 202 shift frequencies of 1200 Hz and 2200 Hz
Single-chip, half-duplex 1200 bits per second FSK modem
Transmit-signal wave shaping
Receive band-pass filter
Meets HART physical layer requirements
CMOS compatible
Benefits
Optimal for intrinsically safe applications
Applications
Highway Addressable Remote Transducer (HART) field instruments and masters
End Products
Instrumentation terminals and measurement devices

Specifications

Description A5191HRT
Compliance Pb-free Halide free
Data Transmission Standard HART
Data Rate 1200 baud
Number of Drivers 1
Number of Receivers 1
VCC Min (V) 3
VCC Max (V) 5.5
tPLH Max (µs) 0.02
IO Max (µA) 670
IIH Max (mA) 0.0005
Package Type PLCC-28

Alternative Descriptions

Hart Modem, 1200Bps, Plcc-28 | Newark Electronics
A5191HRTPG-XTD, Modem Single Chip with HART FSK,3 to 5.5V,1200bit/s,28-Pin, PLCC | ON Semiconductor A5191HRTPG-XTD | RS Americas
HART MODEM, 1.2KBPS, PLCC-28 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A5191HRTPG-XTD?

Additional datasheets, footprints and schematics for A5191HRTPG-XTD are listed on our Part Details page. You can also find images and similar parts to A5191HRTPG-XTD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A5191HRTPG-XTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5191HRTPG-XTD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A5191HRTPG-XTD fall under?

The A5191HRTPG-XTD is listed under Interfaces > Wired Transceivers & Modems.

Can I view similar or alternative parts?

You can view similar parts to A5191HRTPG-XTD when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A5191HRTPG-XTD you can contact the distributor directly for product support, shipping queries etc.

Is the A5191HRTPG-XTD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for A5191HRTPG-XTD have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A5191HRTPG-XTD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A5191HRTPG-XTD often in real-time on the comparison pages.

What if I can't find stock of A5191HRTPG-XTD?

You can fill out our help required form which you can use to request a quote for A5191HRTPG-XTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay