Status: | Unknown |
---|---|
Series: | A50 Series |
RoHS: | Compliant |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.26
|
No stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 1kV |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 20% |
Product Range | A50 Series |
Capacitor Terminals | Axial Leaded |
RoHS Compliant | Yes |
Cap, 0.01Uf, 1Kv, Film, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a A50QK2100AA00M?
Additional datasheets, footprints and schematics for A50QK2100AA00M are listed on our Part Details page. You can also find images and similar parts to A50QK2100AA00M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A50QK2100AA00M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A50QK2100AA00M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A50QK2100AA00M fall under?
The A50QK2100AA00M is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A50QK2100AA00M when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A50QK2100AA00M you can contact the distributor directly for product support, shipping queries etc.
Is the A50QK2100AA00M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A50QK2100AA00M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A50QK2100AA00M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A50QK2100AA00M often in real-time on the comparison pages.
What if I can't find stock of A50QK2100AA00M?
You can fill out our help required form which you can use to request a quote for A50QK2100AA00M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.