Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$198.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$310.92
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$296.65
|
20
in stock
|
Buy Now | |
element14
from US$305.10
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$266.68
|
10
in stock
|
Buy Now | |
Avnet America
from US$198.08
|
-
|
Buy Now | |
RS Americas
from US$303.43
|
-
|
Buy Now | |
Sager
from US$259.61
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 400mm |
External Depth | 68mm |
Noise Rating | - |
Flow Rate - Imperial | - |
Flow Rate - Metric | - |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Current Rating | 1.06A |
Axial Fan | Newark Electronics |
Fan: AC | Transfer Multisort Elektronik |
AC Fan Ball Bearing 230V 0.73A/1.06A 160W/240W 50Hz/60Hz 1430RPM/1700RPM Flange Mount | Avnet America |
Fan, Axial, 230VAC, 400mm, 2395/2820 CFM, 160/240W, 1430/1700RPM, Ball, IP44 | ebm-papst A4E400-AP02-01 | RS Americas |
AC Fans AC Axial Fan, 230VAC | Sager |
Where can I find additional details, specifications and documents for a A4E400-AP02-01?
Additional datasheets, footprints and schematics for A4E400-AP02-01 are listed on our Part Details page. You can also find images and similar parts to A4E400-AP02-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4E400-AP02-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4E400-AP02-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4E400-AP02-01 fall under?
The A4E400-AP02-01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A4E400-AP02-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4E400-AP02-01 you can contact the distributor directly for product support, shipping queries etc.
Is the A4E400-AP02-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4E400-AP02-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for A4E400-AP02-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4E400-AP02-01 often in real-time on the comparison pages.
What if I can't find stock of A4E400-AP02-01?
You can fill out our help required form which you can use to request a quote for A4E400-AP02-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.