Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$155.26
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 350mm |
External Depth | 101.5mm |
Noise Rating | - |
Flow Rate - Imperial | 1895cu.ft/min |
Flow Rate - Metric | 3220m³/h |
Bearing Type | Ball |
Axial Fan, 350Mm, 230Vac, Ball Bearing | Newark Electronics |
AXIAL FAN, 350MM, 230VAC, BALL BEARING | element14 |
AC AXIAL FAN | Avnet America |
Fan, Axial, 230VAC, 350mm, 1700/1895 CFM, 205W, 1390/1550RPM, Ball, IP44 | ebm-papst A4E350-AA06-62 | RS Americas |
AC Fans AC Axial Fan | Sager |
Where can I find additional details, specifications and documents for a A4E350-AA06-62?
Additional datasheets, footprints and schematics for A4E350-AA06-62 are listed on our Part Details page. You can also find images and similar parts to A4E350-AA06-62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4E350-AA06-62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4E350-AA06-62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4E350-AA06-62 fall under?
The A4E350-AA06-62 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A4E350-AA06-62 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4E350-AA06-62 you can contact the distributor directly for product support, shipping queries etc.
Is the A4E350-AA06-62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4E350-AA06-62 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A4E350-AA06-62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4E350-AA06-62 often in real-time on the comparison pages.
What if I can't find stock of A4E350-AA06-62?
You can fill out our help required form which you can use to request a quote for A4E350-AA06-62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.