Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$70.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$116.30
|
1
in stock
|
Buy Now | |
RS Americas
from US$90.98
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$70.75
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$132.00
|
1
in stock
|
Buy Now | |
TTI Europe
from US$81.50
|
-
|
Buy Now | |
Sager
from US$73.77
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.3 |
---|---|
RoHS Compliant | Yes |
Relay, SSR, AC, 50A, 480VAC, Random, Panel Mount, S1 Series | Sensata - Crydom A4850-10 | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 Rohs Compliant: Yes |Sensata/crydom A4850-10 | Newark Electronics |
SSR PM IP00 480VAC/50A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 480VAC /50A,90-280VAC,RN | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a A4850-10?
Additional datasheets, footprints and schematics for A4850-10 are listed on our Part Details page. You can also find images and similar parts to A4850-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4850-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4850-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4850-10 fall under?
The A4850-10 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to A4850-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4850-10 you can contact the distributor directly for product support, shipping queries etc.
Is the A4850-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A4850-10 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for A4850-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4850-10 often in real-time on the comparison pages.
What if I can't find stock of A4850-10?
You can fill out our help required form which you can use to request a quote for A4850-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.