A4840-10 Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP00 480VAC40A 90-280VAC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.20

Distributor Stock
Logo for Newark
Newark
from US$114.66
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$89.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$74.20
-
Buy Now
Logo for Sager
Sager
from US$75.95
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 480Vac/40A, 90-280V |Sensata/crydom A4840-10 | Newark Electronics
PM IP00 SSR 480VAC/40A,90-280VAC, RN | Sensata - Crydom A4840-10 | RS Americas
SSR PM IP00 480VAC/40A 90-280V | TTI Europe
Solid State Relays - Industrial Mount PM IP00 SSR 480VAC /40A,90-280VAC,RN | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A4840-10?

Additional datasheets, footprints and schematics for A4840-10 are listed on our Part Details page. You can also find images and similar parts to A4840-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A4840-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4840-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A4840-10 fall under?

The A4840-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to A4840-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A4840-10 you can contact the distributor directly for product support, shipping queries etc.

Is the A4840-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A4840-10 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for A4840-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A4840-10 often in real-time on the comparison pages.

What if I can't find stock of A4840-10?

You can fill out our help required form which you can use to request a quote for A4840-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay