Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Supply Voltage | 57VAC to 288VAC |
Energy Meter Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Energy Meter, 1-Ph, 57-288Vac, Din Rail | Newark Electronics |
ENERGY METER, 1-PH, 57-288VAC, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a A41 112-100?
Additional datasheets, footprints and schematics for A41 112-100 are listed on our Part Details page. You can also find images and similar parts to A41 112-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A41 112-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A41 112-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A41 112-100 fall under?
The A41 112-100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to A41 112-100 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A41 112-100 you can contact the distributor directly for product support, shipping queries etc.
Is the A41 112-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A41 112-100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A41 112-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A41 112-100 often in real-time on the comparison pages.
What if I can't find stock of A41 112-100?
You can fill out our help required form which you can use to request a quote for A41 112-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.