Status: | Unknown |
---|---|
Series: | Pan Lug Series |
RoHS: | Unknown |
Product Range | Pan Lug Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Terminal, Compression Lug, M12, 4/0 Awg | Newark Electronics |
Battery Cable Lug 4/0AWG 1/2-Inch Stud | Avnet America |
Battery Cable Lug, 4/0 AWG, 1/2" Stud | Panduit A4/0-12R-C | RS Americas |
Terminals Battery Cable Lug, 4 AWG, 3/8 Stud | Sager |
Where can I find additional details, specifications and documents for a A4/0-12R-C?
Additional datasheets, footprints and schematics for A4/0-12R-C are listed on our Part Details page. You can also find images and similar parts to A4/0-12R-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4/0-12R-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4/0-12R-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4/0-12R-C fall under?
The A4/0-12R-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to A4/0-12R-C when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4/0-12R-C you can contact the distributor directly for product support, shipping queries etc.
Is the A4/0-12R-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4/0-12R-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for A4/0-12R-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4/0-12R-C often in real-time on the comparison pages.
What if I can't find stock of A4/0-12R-C?
You can fill out our help required form which you can use to request a quote for A4/0-12R-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.