Status: | Unknown |
---|---|
Series: | A3D Series |
RoHS: | Unknown |
Product Range | A3D Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Contact Current Max | 100mA |
Contact Voltage AC Nom | - |
Illumination Colour | - |
Contact Voltage DC Nom | 30V |
Switch Terminals | Solder |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Round |
Behind Panel Depth | 24.5mm |
Bezel Diameter | 9mm |
Current Rating | 100mA |
External Depth | 24.5mm |
External Length / Height | 27.5mm |
IP / NEMA Rating | IP40 |
IP Rating | IP00 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Panel Cutout Diameter | 8mm |
Round latching pushbutton switch | RS |
Switch Unit-Ip40 Rohs Compliant: Yes |Omron Electronic Components A3DT-7121 | Newark Electronics |
SWITCH UNIT-IP40 | Omron Automation A3DT-7121 | RS Americas |
Switch Hardware SWITCH UNIT-IP40 | Sager |
SWITCH, SPNO, ROUND | Farnell |
Where can I find additional details, specifications and documents for a A3DT-7121?
Additional datasheets, footprints and schematics for A3DT-7121 are listed on our Part Details page. You can also find images and similar parts to A3DT-7121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3DT-7121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3DT-7121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3DT-7121 fall under?
The A3DT-7121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A3DT-7121 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3DT-7121 you can contact the distributor directly for product support, shipping queries etc.
Is the A3DT-7121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3DT-7121 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for A3DT-7121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3DT-7121 often in real-time on the comparison pages.
What if I can't find stock of A3DT-7121?
You can fill out our help required form which you can use to request a quote for A3DT-7121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.