Status: | Unknown |
---|---|
Series: | A3D Series |
RoHS: | Unknown |
Prices starting from US$9.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.05
|
No stock
|
Buy Now | |
RS
from US$9.05
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$18.78
|
-
|
Buy Now | |
Avnet America
from US$16.55
|
-
|
Buy Now | |
RS Americas
from US$15.58
|
-
|
Buy Now | |
element14
from US$21.77
|
-
|
Buy Now | |
Sager
from US$18.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | A3D Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Contact Current Max | 100mA |
Contact Voltage AC Nom | - |
Illumination Colour | - |
Contact Voltage DC Nom | 30V |
Switch Terminals | Solder |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Square |
Behind Panel Depth | 24.5mm |
Current Rating | 100mA |
External Depth | 24.5mm |
External Length / Height | 9mm |
External Width | 9mm |
IP / NEMA Rating | IP40 |
IP Rating | IP00 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Panel Cutout Diameter | 8mm |
Square momentary pushbutton switch | RS |
Illuminated Pushbutton Switch, A3D Series, Spst-No, Off-(On), 100 Ma Rohs Compliant: Yes |Omron A3DA-7111 | Newark Electronics |
SWITCH UNIT-IP40 | Avnet America |
Push Button Switch, SPST-NO, Panel Mount, Momentary , Illuminated | Omron Automation A3DA-7111 | RS Americas |
SWITCH, SPNO, SQUARE | element14 |
Switch Contact Blocks / Switch Kits Square Momentary Solder Terminal | Sager |
Where can I find additional details, specifications and documents for a A3DA-7111?
Additional datasheets, footprints and schematics for A3DA-7111 are listed on our Part Details page. You can also find images and similar parts to A3DA-7111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3DA-7111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3DA-7111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3DA-7111 fall under?
The A3DA-7111 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A3DA-7111 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3DA-7111 you can contact the distributor directly for product support, shipping queries etc.
Is the A3DA-7111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3DA-7111 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for A3DA-7111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3DA-7111 often in real-time on the comparison pages.
What if I can't find stock of A3DA-7111?
You can fill out our help required form which you can use to request a quote for A3DA-7111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.