Status: | Unknown |
---|---|
Series: | A3C Series |
RoHS: | Unknown |
Prices starting from US$16.25
Product Range | A3C Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Off-(On) |
Contact Current Max | 1A |
Contact Voltage AC Nom | 250V |
Illumination Colour | - |
Contact Voltage DC Nom | 30V |
Switch Terminals | Solder |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Square |
Approval Bodies | CSA UL |
Behind Panel Depth | 26.5mm |
Contact Current AC Max | 1A |
Contact Current Rating | 1A |
External Depth | 14mm |
External Length / Height | 14mm |
External Width | 14mm |
IP Rating | IP40 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Panel Cutout Diameter | 12mm |
Illuminated Pushbutton Switch, A3C Series, Spdt, Off-(On), 1 A, 250 V Rohs Compliant: Yes |Omron A3CA-7011 | Newark Electronics |
SWITCH, SPDT, MOM | element14 |
SWITCH UNIT-IP40 | Avnet America |
SWITCH UNIT-IP40 | Omron Automation A3CA-7011 | RS Americas |
Switch Contact Blocks / Switch Kits Square Mom SPST STD LOAD IP40 | Sager |
Where can I find additional details, specifications and documents for a A3CA-7011?
Additional datasheets, footprints and schematics for A3CA-7011 are listed on our Part Details page. You can also find images and similar parts to A3CA-7011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3CA-7011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3CA-7011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3CA-7011 fall under?
The A3CA-7011 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A3CA-7011 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3CA-7011 you can contact the distributor directly for product support, shipping queries etc.
Is the A3CA-7011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3CA-7011 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A3CA-7011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3CA-7011 often in real-time on the comparison pages.
What if I can't find stock of A3CA-7011?
You can fill out our help required form which you can use to request a quote for A3CA-7011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.