Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-33/10-250(B6),
1200377-3 |
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Sleeve Length | 10in, 250mm |
Connector Opening | 6in, 150mm |
Application Diameter (Min) | 10mm, .4in |
Application Diameter (Max) | 33mm, 1.3mm |
Conductor Size | 2 AWG – 500kcmil |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | Cable Ties |
UV-Stabilized | Yes |
Emission Free | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Non-Toxic & Non-Corrosive Emission | Yes |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Installation Instruction | English |
Standard Pack | 6 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Adhesive Coating | Silicone Gel |
Product Type | Wrap-Around Splice Closure |
Technology | Cold Applied, Cold Shrink |
Component Design | PowerGel Sealing Gel |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Environmental Resistance | Yes |
GELWRAP-33/10-250(B6) | TE Connectivity A36570-000 | RS Americas |
Gelwrap Wraparound Splice Cover 2 AWG 1.3mm 250mm Bag | Avnet America |
Where can I find additional details, specifications and documents for a A36570-000?
Additional datasheets, footprints and schematics for A36570-000 are listed on our Part Details page. You can also find images and similar parts to A36570-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A36570-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A36570-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A36570-000 fall under?
The A36570-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to A36570-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A36570-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A36570-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A36570-000 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for A36570-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A36570-000 often in real-time on the comparison pages.
What if I can't find stock of A36570-000?
You can fill out our help required form which you can use to request a quote for A36570-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.