Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Capacitance | 330pF |
---|---|
Voltage Rating | 200V |
Product Range | A Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.6mm |
External Length / Height | 52.4mm |
External Width | 3.8mm |
Lead Diameter | 0.5mm |
Lead Length | 24.3mm |
Voltage Rating V DC | 200V |
Multilayer Ceramic Capacitor, Mono Axial, A Series, 330 Pf, - 10%, X7R, 50 V, Axial Leaded Rohs Compliant: No |Vishay A331K15X7RK5TAAV | Newark Electronics |
CAP, 330PF, 200V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a A331K15X7RK5TAAV?
Additional datasheets, footprints and schematics for A331K15X7RK5TAAV are listed on our Part Details page. You can also find images and similar parts to A331K15X7RK5TAAV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A331K15X7RK5TAAV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A331K15X7RK5TAAV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A331K15X7RK5TAAV fall under?
The A331K15X7RK5TAAV is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A331K15X7RK5TAAV when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A331K15X7RK5TAAV you can contact the distributor directly for product support, shipping queries etc.
Is the A331K15X7RK5TAAV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A331K15X7RK5TAAV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A331K15X7RK5TAAV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A331K15X7RK5TAAV often in real-time on the comparison pages.
What if I can't find stock of A331K15X7RK5TAAV?
You can fill out our help required form which you can use to request a quote for A331K15X7RK5TAAV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.