Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Switch |
---|---|
Output Current | 1mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.5V |
Operating Temperature Min | -40°C |
MSL | - |
HALL EFFECT SWITCH, SMD, SOT23W-3 | element14 |
Hall Effect Sensor Switch Omni SOT23W | RS |
Hall Effect Switch 55G, 2Ma, 3-Sot23, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A3212ELHLT-T?
Additional datasheets, footprints and schematics for A3212ELHLT-T are listed on our Part Details page. You can also find images and similar parts to A3212ELHLT-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3212ELHLT-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3212ELHLT-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3212ELHLT-T fall under?
The A3212ELHLT-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A3212ELHLT-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3212ELHLT-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3212ELHLT-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3212ELHLT-T have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for A3212ELHLT-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3212ELHLT-T often in real-time on the comparison pages.
What if I can't find stock of A3212ELHLT-T?
You can fill out our help required form which you can use to request a quote for A3212ELHLT-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.