Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 762mm |
External Width - Metric | 610mm |
External Depth - Metric | 305mm |
IP Rating | IP66 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Steel, Gray | Newark Electronics |
Type 4 Enclosure, Continous Hinge with Clamps, Wall Mount, 30x24x12, Gray Steel | nVent HOFFMAN A30H24DLP | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a A30H24DLP?
Additional datasheets, footprints and schematics for A30H24DLP are listed on our Part Details page. You can also find images and similar parts to A30H24DLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A30H24DLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A30H24DLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A30H24DLP fall under?
The A30H24DLP is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to A30H24DLP when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A30H24DLP you can contact the distributor directly for product support, shipping queries etc.
Is the A30H24DLP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A30H24DLP have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for A30H24DLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A30H24DLP often in real-time on the comparison pages.
What if I can't find stock of A30H24DLP?
You can fill out our help required form which you can use to request a quote for A30H24DLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.