Status: | Unknown |
---|---|
Series: | A30 Series |
RoHS: | Unknown |
Load Current Inductive | 32A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 15kW |
Switching Current AC1 | 55A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | 15kW |
Load Current Resistive | 55A |
Switching Current AC3 | 32A |
Product Range | A30 Series |
CONTACTOR, SPNO, 15KW, 230V | element14 |
Power Relay, 3Pst, 55A | Newark Electronics |
Where can I find additional details, specifications and documents for a A30-30-10-230V-50HZ?
Additional datasheets, footprints and schematics for A30-30-10-230V-50HZ are listed on our Part Details page. You can also find images and similar parts to A30-30-10-230V-50HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A30-30-10-230V-50HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A30-30-10-230V-50HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A30-30-10-230V-50HZ fall under?
The A30-30-10-230V-50HZ is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A30-30-10-230V-50HZ when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A30-30-10-230V-50HZ you can contact the distributor directly for product support, shipping queries etc.
Is the A30-30-10-230V-50HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A30-30-10-230V-50HZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for A30-30-10-230V-50HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A30-30-10-230V-50HZ often in real-time on the comparison pages.
What if I can't find stock of A30-30-10-230V-50HZ?
You can fill out our help required form which you can use to request a quote for A30-30-10-230V-50HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.