Status: | Unknown |
---|---|
Series: | A2W Series |
RoHS: | Unknown |
Prices starting from US$19.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.25
|
4
in stock
|
Buy Now | |
RS Americas
from US$48.73
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$19.92
|
1
in stock
|
Buy Now | |
element14
from US$55.65
|
1
in stock
|
Buy Now | |
Farnell
from US$50.67
|
1
in stock
|
Buy Now | |
Avnet America
from US$43.43
|
-
|
Buy Now | |
Sager
from US$49.83
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | A2W Series |
Magnetic base antenna for A2W cable 2.5 | RS |
Wireless Push Button Magnetic Antenna | Omron Automation A2W-AT2.5-WC1 | RS Americas |
Magnetic Base Antenna, 2.5M, Ip65 | Newark Electronics |
MAGNETIC BASE ANTENNA, 2.5M, IP65 | element14 |
Magnetic Base Antenna with 2.5m Cable High-Sensitivity Vertical Desktop Mount | Avnet America |
Switch Hardware Wireless PB magnetic antenna | Sager |
Where can I find additional details, specifications and documents for a A2W-AT2.5-WC1?
Additional datasheets, footprints and schematics for A2W-AT2.5-WC1 are listed on our Part Details page. You can also find images and similar parts to A2W-AT2.5-WC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2W-AT2.5-WC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2W-AT2.5-WC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2W-AT2.5-WC1 fall under?
The A2W-AT2.5-WC1 is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to A2W-AT2.5-WC1 when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2W-AT2.5-WC1 you can contact the distributor directly for product support, shipping queries etc.
Is the A2W-AT2.5-WC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2W-AT2.5-WC1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for A2W-AT2.5-WC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2W-AT2.5-WC1 often in real-time on the comparison pages.
What if I can't find stock of A2W-AT2.5-WC1?
You can fill out our help required form which you can use to request a quote for A2W-AT2.5-WC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.