Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 130mm |
External Depth | 57mm |
Flow Rate - Imperial | 229.54cu.ft/min |
Flow Rate - Metric | 390m³/h |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 130Mm, 230V, 229.54Cfm | Newark Electronics |
AC Fans AC Axial Fan, 130mm, 230VAC, 230CFM | Sager |
Fan: AC | Transfer Multisort Elektronik |
AC Fan Ball Bearing 230VAC 0.25A 39W 3250RPM 120Pa Flange Mount | Avnet America |
Fan, Axial, 230VAC, 138x57mm, 200/230 CFM, 45/39W, 2800/3250RPM, Ball, IP20 | ebm-papst A2S130-AA03-39 | RS Americas |
Where can I find additional details, specifications and documents for a A2S130-AA03-39?
Additional datasheets, footprints and schematics for A2S130-AA03-39 are listed on our Part Details page. You can also find images and similar parts to A2S130-AA03-39 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2S130-AA03-39 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2S130-AA03-39 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2S130-AA03-39 fall under?
The A2S130-AA03-39 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A2S130-AA03-39 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2S130-AA03-39 you can contact the distributor directly for product support, shipping queries etc.
Is the A2S130-AA03-39 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A2S130-AA03-39 have stock available?
Authorised distributors including Newark Electronics, Sager, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for A2S130-AA03-39.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2S130-AA03-39 often in real-time on the comparison pages.
What if I can't find stock of A2S130-AA03-39?
You can fill out our help required form which you can use to request a quote for A2S130-AA03-39 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.