Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$137.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$204.68
|
39
in stock
|
Buy Now | |
element14
from US$200.11
|
24
in stock
|
Buy Now | |
Farnell
from US$219.55
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$206.30
|
23
in stock
|
Buy Now | |
SOS electronic
from US$167.99
|
9
in stock
|
Buy Now | |
RS Americas
from US$186.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$137.09
|
-
|
Buy Now | |
Sager
from US$179.67
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 250mm |
External Depth | 72mm |
Noise Rating | 70dBA |
Flow Rate - Imperial | 1159.49cu.ft/min |
Flow Rate - Metric | 1970m³/min |
Bearing Type | Ball |
AC Axial Fan, 250mm dia, 230V | RS |
AXIAL FAN, 250MM, 230V, 1159.5CFM, 70DBA | element14 |
Axial Fan, 250Mm, 230V, 1159.5Cfm, 70Dba | Newark Electronics |
Fan Axial 250x72mm 230VAC 1820m3/h Ball | SOS electronic |
AC Fan, 230V, 60Hz, 250x72mm, Round, 0.66A, 150W, 2600RPM, Wire Leads, S Series | ebm-papst A2E250-AL06-01 | RS Americas |
AC Fan Ball Bearing 230V 0.51A/0.66A 115W/150W 50Hz/60Hz 2450RPM/2600RPM 1071.21CFM/1159.5CFM 69dB/71dB Flange Mount | Avnet America |
AC Fans AC Axial Fan, 250mm Round, 1148CFM | Sager |
Where can I find additional details, specifications and documents for a A2E250-AL06-01?
Additional datasheets, footprints and schematics for A2E250-AL06-01 are listed on our Part Details page. You can also find images and similar parts to A2E250-AL06-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2E250-AL06-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2E250-AL06-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2E250-AL06-01 fall under?
The A2E250-AL06-01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A2E250-AL06-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2E250-AL06-01 you can contact the distributor directly for product support, shipping queries etc.
Is the A2E250-AL06-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2E250-AL06-01 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and SOS electronic have stock available or on a lead time for A2E250-AL06-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2E250-AL06-01 often in real-time on the comparison pages.
What if I can't find stock of A2E250-AL06-01?
You can fill out our help required form which you can use to request a quote for A2E250-AL06-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.