A2E250-AE65-10 Fans & Cooling Devices by ebm-papst

AXIAL FAN 250MM 230VAC 1024CFM 73DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$144.77

Distributor Stock
Logo for Farnell
Farnell
from US$244.43
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$231.99
2
in stock
Buy Now
Logo for element14
element14
from US$269.08
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$144.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$223.07
-
Buy Now
Logo for Sager
Sager
from US$189.74
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 250mm
External Depth 83mm
Noise Rating 73dBA
Flow Rate - Imperial 1024cu.ft/min
Flow Rate - Metric 28.99m³/min
Bearing Type Ball

Alternative Descriptions

Axial Fan, 250Mm, 230Vac, 1024Cfm, 73Dba | Newark Electronics
AXIAL FAN, 250MM, 230VAC, 1024CFM, 73DBA | element14
AC AXIAL FAN | Avnet America
Fan, Axial, 230VAC, 250mm, 975/1035 CFM, 115/165W, 2550/2750RPM, Ball, IP44 | ebm-papst A2E250-AE65-10 | RS Americas
AC Fans AC Axial Fan | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A2E250-AE65-10?

Additional datasheets, footprints and schematics for A2E250-AE65-10 are listed on our Part Details page. You can also find images and similar parts to A2E250-AE65-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A2E250-AE65-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2E250-AE65-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A2E250-AE65-10 fall under?

The A2E250-AE65-10 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to A2E250-AE65-10 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A2E250-AE65-10 you can contact the distributor directly for product support, shipping queries etc.

Is the A2E250-AE65-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A2E250-AE65-10 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A2E250-AE65-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A2E250-AE65-10 often in real-time on the comparison pages.

What if I can't find stock of A2E250-AE65-10?

You can fill out our help required form which you can use to request a quote for A2E250-AE65-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay