Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 200mm |
External Depth | 68mm |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
RoHS Compliant | Yes |
Ac Axial Fan, 200Mm X 68Mm, 230Vac | Newark Electronics |
Fan,Axial,230V,50/60Hz,200mm,489cfm,61W,3120rpm,requires 1.5 uF capacitor | Avnet America |
Fan, Axial, 230VAC, 195x68mm, 435/490 CFM, 50/61W, 2740/3120RPM, Ball, IP44 | ebm-papst A2E200-AF02-53 | RS Americas |
AC Fans AC Axial Fan | Sager |
Where can I find additional details, specifications and documents for a A2E200-AF02-53?
Additional datasheets, footprints and schematics for A2E200-AF02-53 are listed on our Part Details page. You can also find images and similar parts to A2E200-AF02-53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2E200-AF02-53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2E200-AF02-53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2E200-AF02-53 fall under?
The A2E200-AF02-53 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A2E200-AF02-53 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2E200-AF02-53 you can contact the distributor directly for product support, shipping queries etc.
Is the A2E200-AF02-53 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A2E200-AF02-53 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for A2E200-AF02-53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2E200-AF02-53 often in real-time on the comparison pages.
What if I can't find stock of A2E200-AF02-53?
You can fill out our help required form which you can use to request a quote for A2E200-AF02-53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.