Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$222.14
Current Type | AC |
---|---|
Fan Frame Size | 250mm |
External Depth | 82.5mm |
Noise Rating | - |
Flow Rate - Imperial | - |
Flow Rate - Metric | - |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | 220mA |
Power Rating | - |
AC Fan, 265/460V, 250mm, Round, 992CFM, 180W, 75dBA, 2900RPM | ebm-papst A2D250-AA06-71 | RS Americas |
Nominal Rated Voltage Ac:230V/400V | Newark Electronics |
Nominal Rated Voltage AC:230V / 400V | element14 |
Nominal Rated Voltage AC: 230V / 400V | Farnell |
AC AXIAL FAN | Avnet America |
AC Fans AC Axial Fan | Sager |
Where can I find additional details, specifications and documents for a A2D250-AA06-71?
Additional datasheets, footprints and schematics for A2D250-AA06-71 are listed on our Part Details page. You can also find images and similar parts to A2D250-AA06-71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2D250-AA06-71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2D250-AA06-71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2D250-AA06-71 fall under?
The A2D250-AA06-71 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A2D250-AA06-71 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2D250-AA06-71 you can contact the distributor directly for product support, shipping queries etc.
Is the A2D250-AA06-71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2D250-AA06-71 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for A2D250-AA06-71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2D250-AA06-71 often in real-time on the comparison pages.
What if I can't find stock of A2D250-AA06-71?
You can fill out our help required form which you can use to request a quote for A2D250-AA06-71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.