Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 460V |
---|---|
Current Type | AC |
Fan Frame Size | 250mm |
External Depth | 83mm |
Flow Rate - Imperial | 1088.8cu.ft/min |
Flow Rate - Metric | 30.83m³/min |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 250Mm, 460Vac, 1088.8Cfm | Newark Electronics |
AC AXIAL FAN | Avnet America |
Fan | RS Americas |
AC Fans AC Axial Fan | Sager |
Where can I find additional details, specifications and documents for a A2D250AA06-52?
Additional datasheets, footprints and schematics for A2D250AA06-52 are listed on our Part Details page. You can also find images and similar parts to A2D250AA06-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2D250AA06-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2D250AA06-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2D250AA06-52 fall under?
The A2D250AA06-52 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A2D250AA06-52 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2D250AA06-52 you can contact the distributor directly for product support, shipping queries etc.
Is the A2D250AA06-52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A2D250AA06-52 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for A2D250AA06-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2D250AA06-52 often in real-time on the comparison pages.
What if I can't find stock of A2D250AA06-52?
You can fill out our help required form which you can use to request a quote for A2D250AA06-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.