Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$200.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$297.94
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$280.96
|
16
in stock
|
Buy Now | |
element14
from US$292.82
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$448.35
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$246.00
|
13
in stock
|
Buy Now | |
RS Americas
from US$257.19
|
7
in stock
|
Buy Now | |
Avnet America
from US$200.51
|
-
|
Buy Now | |
Sager
from US$262.76
|
-
|
Buy Now |
Supply Voltage | 480VAC |
---|---|
Current Type | AC |
Fan Frame Size | 210mm |
External Depth | 72.5mm |
Bearing Type | Ball |
Current Rating | 270mA |
RoHS Compliant | Yes |
Axial Fan, Ac. 210Mm, 480V, 130W | Newark Electronics |
AC Fans AC Axial Fan | Rapid Electronics |
AC Fan, 200V, 210x72.5mm, Round, 539CFM, 86W, 3050RPM, Wire Leads | ebm-papst A2D210-AB10-05 | RS Americas |
AC AXIAL FAN | Avnet America |
Where can I find additional details, specifications and documents for a A2D210-AB10-05?
Additional datasheets, footprints and schematics for A2D210-AB10-05 are listed on our Part Details page. You can also find images and similar parts to A2D210-AB10-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2D210-AB10-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2D210-AB10-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2D210-AB10-05 fall under?
The A2D210-AB10-05 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to A2D210-AB10-05 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2D210-AB10-05 you can contact the distributor directly for product support, shipping queries etc.
Is the A2D210-AB10-05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A2D210-AB10-05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A2D210-AB10-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2D210-AB10-05 often in real-time on the comparison pages.
What if I can't find stock of A2D210-AB10-05?
You can fill out our help required form which you can use to request a quote for A2D210-AB10-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.