A2C35S12M3-F Semiconductors - Discretes by STMicroelectronics

IGBT MODULE N-CH 1.2KV 35A

Status: Unknown
Series: ACEPACK 2 M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.29

Distributor Stock
Logo for Farnell
Farnell
from US$61.22
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$55.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$62.28
-
Buy Now
Logo for element14
element14
from US$67.90
-
Buy Now

Specifications

Transistor Polarity N Channel
DC Collector Current 35A
Collector Emitter Saturation Voltage Vce(on) 1.95V
Power Dissipation Pd 250W
Collector Emitter Voltage V(br)ceo 1.2kV
Transistor Case Style Module
No. of Pins -
Operating Temperature Max 150°C
Product Range ACEPACK 2 M Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

A2C35S12M3 Series 1200 V 35 A Trench Gate Field-Stop IGBT - ACEPACK2 | Future Electronics
ACEPACK 2 M Series Trench Gate Field-Stop IGBT Converter Inverter Brake 1200V 35A Soft Diode NTC Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A2C35S12M3-F?

Additional datasheets, footprints and schematics for A2C35S12M3-F are listed on our Part Details page. You can also find images and similar parts to A2C35S12M3-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A2C35S12M3-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2C35S12M3-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A2C35S12M3-F fall under?

The A2C35S12M3-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to A2C35S12M3-F when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A2C35S12M3-F you can contact the distributor directly for product support, shipping queries etc.

Is the A2C35S12M3-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A2C35S12M3-F have stock available?

Authorised distributors including Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for A2C35S12M3-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A2C35S12M3-F often in real-time on the comparison pages.

What if I can't find stock of A2C35S12M3-F?

You can fill out our help required form which you can use to request a quote for A2C35S12M3-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay