Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.15
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$98.82
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$79.16
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$109.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$68.22
|
-
|
Buy Now | |
TTI Europe
from US$42.48
|
-
|
Buy Now | |
Sager
from US$58.08
|
-
|
Buy Now | |
Farnell
from US$33.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid state relay,50A rms 24-280Vac | RS |
Ssr Relay, Panel Mount, Ip00, 280Vac/50A, 90-280V |Sensata/crydom A2450PG | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/50A 90-280V | Rapid Electronics |
Solid State Relay Screw Panel Mount, Zero Crossing SCR, 50 A rms, 280 V rms | Sensata - Crydom A2450PG | RS Americas |
SSR PM IP00 280VAC/50A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR, 280VAC/50A,90-280VAC,ZC, OVP | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a A2450PG?
Additional datasheets, footprints and schematics for A2450PG are listed on our Part Details page. You can also find images and similar parts to A2450PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2450PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2450PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2450PG fall under?
The A2450PG is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to A2450PG when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2450PG you can contact the distributor directly for product support, shipping queries etc.
Is the A2450PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2450PG have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for A2450PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2450PG often in real-time on the comparison pages.
What if I can't find stock of A2450PG?
You can fill out our help required form which you can use to request a quote for A2450PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.