Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.98
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$55.60
|
144
in stock
|
Buy Now | |
Rapid Electronics
from US$50.00
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$58.20
|
144
in stock
|
Buy Now | |
RS Americas
from US$62.37
|
-
|
Buy Now | |
TTI Europe
from US$37.04
|
-
|
Buy Now | |
Sager
from US$50.57
|
-
|
Buy Now | |
Farnell
from US$25.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Solid State Relay, 25A, 90-280Vac, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/25A 90-280V | Rapid Electronics |
Solid State Relay 280Vac/25A, 90-280Vac | RS |
SPST Solid State Relay Screw Panel Mount, Random SCR, 25 A, 280 V ac, S1 Series | Sensata - Crydom A2425-10 | RS Americas |
SSR PM IP00 280VAC/25A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount SER1 NON 0 CROSS | Sager |
SSR, 25A, 90-280VAC, INSTANTANEOUS | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a A2425-10?
Additional datasheets, footprints and schematics for A2425-10 are listed on our Part Details page. You can also find images and similar parts to A2425-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2425-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2425-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2425-10 fall under?
The A2425-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to A2425-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2425-10 you can contact the distributor directly for product support, shipping queries etc.
Is the A2425-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2425-10 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for A2425-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2425-10 often in real-time on the comparison pages.
What if I can't find stock of A2425-10?
You can fill out our help required form which you can use to request a quote for A2425-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.