Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$60.61
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$48.99
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$59.40
|
18
in stock
|
Buy Now | |
RS Americas
from US$58.29
|
-
|
Buy Now | |
TTI Europe
from US$49.67
|
-
|
Buy Now | |
Relay Specialties
from US$47.90
|
-
|
Buy Now | |
Sager
from US$49.62
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.4 |
---|
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom A2410E | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/10A 18-36VAC | Rapid Electronics |
PM IP00 SSR 280VAC/10A,18-36VAC, ZC | Sensata - Crydom A2410E | RS Americas |
SSR PM IP00 280VAC/10A18-36VAC | TTI Europe |
SSR Relay | Relay Specialties |
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 10A,18-36VAC,ZC | Sager |
Where can I find additional details, specifications and documents for a A2410E?
Additional datasheets, footprints and schematics for A2410E are listed on our Part Details page. You can also find images and similar parts to A2410E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2410E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2410E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2410E fall under?
The A2410E is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to A2410E when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2410E you can contact the distributor directly for product support, shipping queries etc.
Is the A2410E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2410E have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for A2410E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2410E often in real-time on the comparison pages.
What if I can't find stock of A2410E?
You can fill out our help required form which you can use to request a quote for A2410E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.