A22Z34661 Switches, Relays & Solenoids by Omron

LEGEND PLATE E-STOP PUSHBUTTON 60MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.55

Distributor Stock
Logo for RS
RS
from US$6.57
616
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.55
134
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.93
42
in stock
Buy Now
Logo for element14
element14
from US$5.41
42
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.24
42
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.55
17
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.82
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.88
-
Buy Now
Logo for Sager
Sager
from US$5.61
-
Buy Now

Specifications

For Use With Omron A22E Series Emergency Stop Push Button Switches
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Legend plate with Emergency Stop,60mm | RS
Legend Plate, E-STOP, Black Letters/Yellow Background, 60-Dia, Emergency Stop | Omron Automation A22Z-3466-1 | RS Americas
A22Z-3466-1 Rohs Compliant: Yes |Omron Sti A22Z-3466-1 | Newark Electronics
A22Z-3466-1 | element14
A22Z-3466-1 08R7309 | Farnell
Warning plate | Transfer Multisort Elektronik
Omron Industrial Automation Legend Plate 60mm Emergency Stop Round Yellow A22NE-PD/A22NE-P/A22E Series Emergency Stop Switches | Distrelec
Switch Hardware 60mm LEGEND PLATE Emergency stop | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A22Z34661?

Additional datasheets, footprints and schematics for A22Z34661 are listed on our Part Details page. You can also find images and similar parts to A22Z34661 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A22Z34661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22Z34661 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A22Z34661 fall under?

The A22Z34661 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to A22Z34661 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A22Z34661 you can contact the distributor directly for product support, shipping queries etc.

Is the A22Z34661 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A22Z34661 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for A22Z34661.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A22Z34661 often in real-time on the comparison pages.

What if I can't find stock of A22Z34661?

You can fill out our help required form which you can use to request a quote for A22Z34661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay