Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Contact Current Max | 10A |
Contact Voltage AC Nom | 240V |
Illumination Color | - |
Contact Voltage DC Nom | 240V |
Pushbutton Switches Light Green SPST-NO Alternate 24VDC Proj | Sager |
Where can I find additional details, specifications and documents for a A22RL-TG-24A-10A?
Additional datasheets, footprints and schematics for A22RL-TG-24A-10A are listed on our Part Details page. You can also find images and similar parts to A22RL-TG-24A-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22RL-TG-24A-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22RL-TG-24A-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22RL-TG-24A-10A fall under?
The A22RL-TG-24A-10A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22RL-TG-24A-10A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22RL-TG-24A-10A you can contact the distributor directly for product support, shipping queries etc.
Is the A22RL-TG-24A-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22RL-TG-24A-10A have stock available?
Authorised distributors including Sager have stock available or on a lead time for A22RL-TG-24A-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22RL-TG-24A-10A often in real-time on the comparison pages.
What if I can't find stock of A22RL-TG-24A-10A?
You can fill out our help required form which you can use to request a quote for A22RL-TG-24A-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.