Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | - |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | - |
Angle of Throw | 28 |
Keylock Switches Key Selector, Left SPST-NO, 2-Position | Sager |
Where can I find additional details, specifications and documents for a A22RK-2ML-10?
Additional datasheets, footprints and schematics for A22RK-2ML-10 are listed on our Part Details page. You can also find images and similar parts to A22RK-2ML-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22RK-2ML-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22RK-2ML-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22RK-2ML-10 fall under?
The A22RK-2ML-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22RK-2ML-10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22RK-2ML-10 you can contact the distributor directly for product support, shipping queries etc.
Is the A22RK-2ML-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22RK-2ML-10 have stock available?
Authorised distributors including Sager have stock available or on a lead time for A22RK-2ML-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22RK-2ML-10 often in real-time on the comparison pages.
What if I can't find stock of A22RK-2ML-10?
You can fill out our help required form which you can use to request a quote for A22RK-2ML-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.