Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Switch Operation | Momentary Spring Return |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 240V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Pushbutton Switches Non-Light, Flat, Red Momentary, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a A22R-FR-10M?
Additional datasheets, footprints and schematics for A22R-FR-10M are listed on our Part Details page. You can also find images and similar parts to A22R-FR-10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22R-FR-10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22R-FR-10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22R-FR-10M fall under?
The A22R-FR-10M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22R-FR-10M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22R-FR-10M you can contact the distributor directly for product support, shipping queries etc.
Is the A22R-FR-10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22R-FR-10M have stock available?
Authorised distributors including Sager have stock available or on a lead time for A22R-FR-10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22R-FR-10M often in real-time on the comparison pages.
What if I can't find stock of A22R-FR-10M?
You can fill out our help required form which you can use to request a quote for A22R-FR-10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.