A22R-FG-M Switches, Relays & Solenoids by Omron

SWITCH PUSHBUTTON 10A 240VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range -
Actuator / Cap Colour Green
Contact Configuration SPST-NO SPST-NC
Contact Current Max 10A
Contact Voltage AC Nom 240V
Contact Voltage DC Nom 240V
IP Rating IP65

Alternative Descriptions

Switch, Pushbutton, 10A, 240Vac | Newark Electronics
Switch Actuators Non-Light Flat Green Momentary Sub-Assem | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A22R-FG-M?

Additional datasheets, footprints and schematics for A22R-FG-M are listed on our Part Details page. You can also find images and similar parts to A22R-FG-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A22R-FG-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22R-FG-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A22R-FG-M fall under?

The A22R-FG-M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to A22R-FG-M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A22R-FG-M you can contact the distributor directly for product support, shipping queries etc.

Is the A22R-FG-M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A22R-FG-M have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for A22R-FG-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A22R-FG-M often in real-time on the comparison pages.

What if I can't find stock of A22R-FG-M?

You can fill out our help required form which you can use to request a quote for A22R-FG-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay