Status: | Unknown |
---|---|
Series: | A22NZ Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 120V |
For Use With | Emergency Stop Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | A22NZ Series |
SVHC | No SVHC (15-Jan-2018) |
Switch Contact Blocks / Switch Kits A22NE Pushin Contact Block 2NC | Sager |
Where can I find additional details, specifications and documents for a A22NZ-S-P2BN?
Additional datasheets, footprints and schematics for A22NZ-S-P2BN are listed on our Part Details page. You can also find images and similar parts to A22NZ-S-P2BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22NZ-S-P2BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22NZ-S-P2BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22NZ-S-P2BN fall under?
The A22NZ-S-P2BN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22NZ-S-P2BN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22NZ-S-P2BN you can contact the distributor directly for product support, shipping queries etc.
Is the A22NZ-S-P2BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22NZ-S-P2BN have stock available?
Authorised distributors including element14, Farnell, Avnet America and Sager have stock available or on a lead time for A22NZ-S-P2BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22NZ-S-P2BN often in real-time on the comparison pages.
What if I can't find stock of A22NZ-S-P2BN?
You can fill out our help required form which you can use to request a quote for A22NZ-S-P2BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.