Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.98
|
31
in stock
|
Buy Now | |
RS Americas
from US$4.19
|
179
in stock
|
Buy Now | |
Heilind Electronics
from US$6.20
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.20
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
8
in stock
|
Buy Now | |
element14
from US$5.58
|
8
in stock
|
Buy Now | |
Farnell
from US$5.44
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
Sager
from US$4.34
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 120V |
For Use With | Omron 22mm A22N Series Selector Switches |
Contact Voltage DC Max | - |
Contact Block No | Omron Automation A22NZ-S-G1A | RS Americas |
CONTACT BLOCK NO A22NZSG1A | Heilind Electronics |
Pushbutton A22NZ, Contact Block SPST-NO | RS |
Contact Block, Selector Sw, 10A, 120Vac | Newark Electronics |
CONTACT BLOCK, SELECTOR SW, 10A, 120VAC | element14 |
CONTACT BLOCK NO | Avnet America |
Switch Contact Blocks / Switch Kits Contact Block NO | Sager |
Where can I find additional details, specifications and documents for a A22NZSG1A?
Additional datasheets, footprints and schematics for A22NZSG1A are listed on our Part Details page. You can also find images and similar parts to A22NZSG1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22NZSG1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22NZSG1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22NZSG1A fall under?
The A22NZSG1A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22NZSG1A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22NZSG1A you can contact the distributor directly for product support, shipping queries etc.
Is the A22NZSG1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22NZSG1A have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for A22NZSG1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22NZSG1A often in real-time on the comparison pages.
What if I can't find stock of A22NZSG1A?
You can fill out our help required form which you can use to request a quote for A22NZSG1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.